Selecta Products Straight Blade Connector PS5469-XGCM

Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D "
Datasheet
Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5469-XGCM - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
PS5469-XGCM
Straight Blade Connector PS5469-XGCM
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 6-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), FSUL WC596 APPROVAL 250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT 0.23 TO 0.72 INCH CORD SIZE APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D "

"

  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 6-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, CORROSION RESISTANT, HEAT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.358 INCH DIA X 2.638 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5469-XGCM
Product Name Straight Blade Connector
Applications Extra Hard Use
Standards / Certifications UL
Voltage Rating 250 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Rectangular Power Connectors - 1-172171-6 - TE Connectivity
Specs
Applications Residential
Mounting Style Cable
Standards / Certifications RoHS
View Details
Plug connection 16 A - plug connection 16 a 3 pole 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 16 amps
View Details
Distribution Unit for Snap-in Mounting with 1 IEC Appliance Inlet C14 and 1 Appliance Outlet F - 0712 - SCHURTER Inc
Specs
Power Type AC Power Connector
Device Type Plug; Receptacle
Configuration IEC
View Details