Selecta Products Straight Blade Plug PS5466-SSAN

Description
" ANGLED, POLARIZED TYPE BLACK, WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" ANGLED, POLARIZED TYPE BLACK, WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5466-SSAN - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5466-SSAN
Straight Blade Plug PS5466-SSAN
" ANGLED, POLARIZED TYPE BLACK, WHITE COLOR 6-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 250 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) 0.32 TO 0.655 INCH CORD SIZE OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • ANGLED, POLARIZED TYPE
  • BLACK, WHITE COLOR
  • 6-20P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL 498, CSA C22.2, UL FS WC596 APPROVAL
  • 250 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • 0.32 TO 0.655 INCH CORD SIZE
  • OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5466-SSAN
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Plug connection 63 A - plug connection 63 a 4 pole and 5 pole - BARTEC
Specs
Device Type Plug
Applications Industrial
Current Rating 63 amps
View Details
10A Brazil Surface Mount Receptacle - 88040330 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Other; NBR 14136
View Details
3-Prong Angle Plug, 20 Amp 125 Volt 5-20P Nylon Housing - 4586 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Industrial
View Details
Connector Cord Sets - A8A5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details