Selecta Products Straight Blade Connector PS5369-Y

Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5369-Y - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
PS5369-Y
Straight Blade Connector PS5369-Y
" POLARIZED TYPE NYLON MATERIAL YELLOW COLOR 5-20R CONFIGURATION 3 WIRE(S) HOSPITAL GRADE UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • YELLOW COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • HOSPITAL GRADE
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CRUSH RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5369-Y
Product Name Straight Blade Connector
Applications Hospital
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Angled Inlet - A52S26A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
2 suppliers
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Locking Outlet, 20 Amp 125 Volt/250 Volt L14-20R for Special Purpose - L1420RH - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Industrial
View Details
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details