Selecta Products Straight Blade Connector PS5369-XHG

Description
" POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H "
Datasheet
Description
" POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS5369-XHG - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
PS5369-XHG
Straight Blade Connector PS5369-XHG
" POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20R CONFIGURATION 3 WIRE(S) EXTRA HARD USE GRADE UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND APPLICABLE STANDARD NEMA WD-1/WD-6 OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H "

"

  • POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, CLEAR COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE GRADE
  • UL (CANADA AND US), CSA C22.2, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5369-XHG
Product Name Straight Blade Connector
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details