"
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
"
"
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
"
"
POLARIZED TYPE
NYLON MATERIAL
BLACK, WHITE COLOR
5-20R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE SPECIFICATION GRADE
UL 498, CSA C22.2, FED SPEC W-C-596 APPROVAL
125 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
IMPACT RESISTANT, CHEMICAL RESISTANT
0.23 TO 0.72 INCH CORD SIZE
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H