Selecta Products Straight Blade Plug PS5366-X

Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H "
Datasheet
Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-X - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5366-X
Straight Blade Plug PS5366-X
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, WHITE COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE SPECIFICATION GRADE UL 498, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.23 TO 0.72 INCH CORD SIZE ROHS COMPLIANT OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H "

"

  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, WHITE COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE SPECIFICATION GRADE
  • UL 498, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • ROHS COMPLIANT
  • OVERALL DIMENSION 1.516 INCH W X 1.752 INCH D X 1.516 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5366-X
Product Name Straight Blade Plug
Device Type Plug
Applications Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254468 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details