Selecta Products Straight Blade Plug PS5366-HGAN

Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.32 TO 0.655 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.32 TO 0.655 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5366-HGAN - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5366-HGAN
Straight Blade Plug PS5366-HGAN
" ANGLED, POLARIZED TYPE NYLON MATERIAL BLACK, CLEAR COLOR 5-20P CONFIGURATION 3 WIRE(S) EXTRA HARD USE, HOSPITAL GRADE UL 498, CSA C22.2, UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) IMPACT RESISTANT, CHEMICAL RESISTANT 0.32 TO 0.655 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • ANGLED, POLARIZED TYPE
  • NYLON MATERIAL
  • BLACK, CLEAR COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • EXTRA HARD USE, HOSPITAL GRADE
  • UL 498, CSA C22.2, UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • IMPACT RESISTANT, CHEMICAL RESISTANT
  • 0.32 TO 0.655 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • OVERALL DIMENSION 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5366-HGAN
Product Name Straight Blade Plug
Device Type Plug
Applications Hospital; Extra Hard Use
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365679 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-B032 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details