Selecta Products Straight Blade Plug PS5364-Y

Description
" POLARIZED TYPE TOUGH NYLON MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" POLARIZED TYPE TOUGH NYLON MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Plug - PS5364-Y - Selecta Products
Tehachapi, CA, USA
Straight Blade Plug
PS5364-Y
Straight Blade Plug PS5364-Y
" POLARIZED TYPE TOUGH NYLON MATERIAL YELLOW COLOR 5-20P CONFIGURATION 3 WIRE(S) UL (CANADA AND US), UL FS WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CRUSH RESISTANT, IMPACT RESISTANT 0.23 TO 0.72 INCH CORD SIZE MAXGRIP[R] BRAND OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • POLARIZED TYPE
  • TOUGH NYLON MATERIAL
  • YELLOW COLOR
  • 5-20P CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), UL FS WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CRUSH RESISTANT, IMPACT RESISTANT
  • 0.23 TO 0.72 INCH CORD SIZE
  • MAXGRIP[R] BRAND
  • OVERALL DIMENSION 1.34 INCH W X 1.83 INCH H
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5364-Y
Product Name Straight Blade Plug
Device Type Plug
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

30mm Contact Block 1-NO 800G PB - 800G-DLSGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP44 Splashproof Plug - S31S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details
3 suppliers