Selecta Products Pin and Sleeve Receptacle with Disconnect PS530MIR7-W

Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE NON-FUSIBLE FUSE PROVISION HINGED SPRING LID, GASKETED SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H "
Datasheet
Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE NON-FUSIBLE FUSE PROVISION HINGED SPRING LID, GASKETED SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS530MIR7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle with Disconnect
PS530MIR7-W
Pin and Sleeve Receptacle with Disconnect PS530MIR7-W
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE NON-FUSIBLE FUSE PROVISION HINGED SPRING LID, GASKETED SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H "

"

  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 5 WIRE(S)
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1 INCH BOTTOM/TOP FEED HUB TYPE
  • NON-FUSIBLE FUSE PROVISION
  • HINGED SPRING LID, GASKETED
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS530MIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

IP44 Splashproof 15° Angled Receptacle - F42S23A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
Circular Power Connectors - 206705-3 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Type 7U.02 - Power outlet for electrical enclosures - 7U0281200000 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details