"
POLARIZED TYPE
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
"
Selecta Products
Done
Datasheet
Description
"
POLARIZED TYPE
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
"
"
POLARIZED TYPE
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H
"
"
POLARIZED TYPE
NYLON MATERIAL
BLACK COLOR
5-15R CONFIGURATION
3 WIRE(S)
EXTRA HARD USE GRADE
UL (CANADA AND US), CSA C22.2 APPROVAL
125 V VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT
0.23 TO 0.72 INCH CORD SIZE
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSION 1.516 INCH W X 2.638 INCH D X 1.516 INCH H