Selecta Products Straight Blade Connector PS520-CCLB

Description
" NYLON MATERIAL BLACK/WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND "
Datasheet
Description
" NYLON MATERIAL BLACK/WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Straight Blade Connector - PS520-CCLB - Selecta Products
Tehachapi, CA, USA
Straight Blade Connector
PS520-CCLB
Straight Blade Connector PS520-CCLB
" NYLON MATERIAL BLACK/WHITE COLOR 5-20R CONFIGURATION 3 WIRE(S) UL (CANADA AND US), FSUL WC596 APPROVAL 125 V VOLTAGE RATING 20 AMPERE CURRENT RATING GROUNDING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD 0.2 TO 0.47 INCH CORD SIZE CLAMP-LOCK[TM] BRAND "

"

  • NYLON MATERIAL
  • BLACK/WHITE COLOR
  • 5-20R CONFIGURATION
  • 3 WIRE(S)
  • UL (CANADA AND US), FSUL WC596 APPROVAL
  • 125 V VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • GROUNDING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, HEAT GUARD
  • 0.2 TO 0.47 INCH CORD SIZE
  • CLAMP-LOCK[TM] BRAND

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS520-CCLB
Product Name Straight Blade Connector
Standards / Certifications UL
Voltage Rating 125 volts
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.20 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Grounding Flush Mount Power Outlet, 30 Amp 250V 6-30R Canada Standard - 2101L - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Receptacle
Configuration NEMA
Applications Commercial
View Details
Circular Power Connectors - 1-206934-7 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details