Selecta Products Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W

Description
" MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL "
Datasheet
Description
" MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS5100MIR7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle with Disconnect
PS5100MIR7-W
Pin and Sleeve Receptacle with Disconnect PS5100MIR7-W
" MECHANICALLY INTERLOCKED TYPE 5 WIRE(S) 277/480 VAC STAR 3-PHASE VOLTAGE RATING NEMA 4X/12, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT NON-FUSIBLE FUSE PROVISION OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H HORSEPOWER RATING 50 HP APPROVAL UL "

"

  • MECHANICALLY INTERLOCKED TYPE
  • 5 WIRE(S)
  • 277/480 VAC STAR 3-PHASE VOLTAGE RATING
  • NEMA 4X/12, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
  • NON-FUSIBLE FUSE PROVISION
  • OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
  • HORSEPOWER RATING 50 HP
  • APPROVAL UL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5100MIR7-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
Voltage Rating 460 volts
View Details
IP67 Watertight Box Receptacle - D32S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
1.65/2.0/2.5ø DC Power Jack 1x1 Port - 82805-102H-1-X.XXPBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details