Selecta Products Pin and Sleeve Inlet PS5100B7-W

Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS5100B7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS5100B7-W
Pin and Sleeve Inlet PS5100B7-W
" PARALLEL TYPE VALOX MATERIAL 5 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 277/480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 4 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 5 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 277/480 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 4 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS5100B7-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 277/480V
Unlock Full Specs
to access all available technical data

Similar Products

Heavy Duty Power Connectors - 2868606 - RS Components, Ltd.
Specs
Device Type Heavy Duty Power Connectors
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSWXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M12S2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IEC 60320 C18 Snap-In Inlet; 1.5mm panel thickness - 83030340 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration IEC
View Details