"
ANGLED TYPE
BLACK/WHITE COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
0.230 TO 0.655 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
"
Selecta Products
Done
Datasheet
Description
"
ANGLED TYPE
BLACK/WHITE COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
0.230 TO 0.655 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
"
"
ANGLED TYPE
BLACK/WHITE COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
0.230 TO 0.655 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 1.53 INCH W X 1.35 INCH D X 2.13 INCH H
"
"
ANGLED TYPE
BLACK/WHITE COLOR
L5-15P CONFIGURATION
3 WIRE(S)
UL 498, FSUL WC596 APPROVAL
125 VAC VOLTAGE RATING
15 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
0.230 TO 0.655 INCH CORD SIZE
TURNLOK[R] BRAND
APPLICABLE STANDARD NEMA WD-1/WD-6
OVERALL DIMENSIONS 1.53 INCH W X 1.35 INCH D X 2.13 INCH H