Selecta Products Pin and Sleeve Receptacle PS460RS9-W

Description
" STRAIGHT TYPE VALOX MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" STRAIGHT TYPE VALOX MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS460RS9-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
PS460RS9-W
Pin and Sleeve Receptacle PS460RS9-W
" STRAIGHT TYPE VALOX MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 250 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLUE ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • STRAIGHT TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 1682, CSA C22.2 APPROVAL
  • 250 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLUE
  • ENCLOSURE IP67
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS460RS9-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 4303.2014.35 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
View Details
Type 94.33 - Panel mount socket - 9433 - Finder S.p.A. con unico socio
Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
Operating Temperature -40 to 70 C (-40 to 158 F)
View Details
Locking Plug, 30 AMP 250 Volt L6-30P - L0630P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details