Selecta Products Pin and Sleeve Plug PS460P7-W

Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR RED "
Datasheet
Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR RED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS460P7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
PS460P7-W
Pin and Sleeve Plug PS460P7-W
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR RED "

"

  • POLARIZED, CIRCUIT BREAKING TYPE
  • VALOX MATERIAL
  • 0.73 INCH MIN. CABLE OUTER DIAMETER
  • 1.14 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS
  • COLOR RED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS460P7-W
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

AC Power Entry Modules - 3-103-835 - VAST STOCK CO., LIMITED
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Mounting Style Panel; Panel
View Details
Industrial Power Connectors - 1254438 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details