Selecta Products Pin and Sleeve Plug PS460P5-S

Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS COLOR BLACK OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS COLOR BLACK OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS460P5-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
PS460P5-S
Pin and Sleeve Plug PS460P5-S
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.73 INCH MIN. CABLE OUTER DIAMETER 1.14 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 60 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP44 PIN MATERIAL NICKEL PLATED BRASS COLOR BLACK OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED, CIRCUIT BREAKING TYPE
  • VALOX MATERIAL
  • 0.73 INCH MIN. CABLE OUTER DIAMETER
  • 1.14 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP44
  • PIN MATERIAL NICKEL PLATED BRASS
  • COLOR BLACK
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS460P5-S
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Solar Connectors - 1-2512498-1 - TE Connectivity
Specs
Applications Residential
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Value Line Connector - M8A5M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C2
View Details
NEMA 6-20 Flanged Inlet - 88030470 - Interpower
Specs
Power Type AC Power Connector
Device Type Plug
Configuration NEMA; Other; NEMA 6-20
View Details