"
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.73 INCH MIN. CABLE OUTER DIAMETER
1.14 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
LENGTH 10.75 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
"
Selecta Products
Done
Datasheet
Description
"
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.73 INCH MIN. CABLE OUTER DIAMETER
1.14 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
LENGTH 10.75 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
"
"
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.73 INCH MIN. CABLE OUTER DIAMETER
1.14 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
LENGTH 10.75 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
"
"
CIRCUIT BREAKING, POLARIZED TYPE
VALOX MATERIAL
0.73 INCH MIN. CABLE OUTER DIAMETER
1.14 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
250 VAC 3-PHASE VOLTAGE RATING
60 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, SPLASH PROOF
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR BLUE
LENGTH 10.75 INCH
ENCLOSURE IP64
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT