"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP44 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
SPLASH PROOF
RED COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
"
Selecta Products
Done
Datasheet
Description
"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP44 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
SPLASH PROOF
RED COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
"
"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP44 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
SPLASH PROOF
RED COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
"