"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
ORANGE COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
"
Selecta Products
Done
Datasheet
Description
"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
ORANGE COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
"
"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
UL, CSA APPROVAL
125/250 V VOLTAGE RATING
IP67 ENCLOSURE
60 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
ORANGE COLOR CODE
OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D
"