Selecta Products Pin and Sleeve Inlet PS460B12-S

Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF ORANGE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF ORANGE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS460B12-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS460B12-S
Pin and Sleeve Inlet PS460B12-S
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 3 POLE(S) SPLASH PROOF ORANGE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 3 POLE(S)
  • SPLASH PROOF
  • ORANGE COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS460B12-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Lighting Connectors - 1369896 - RS Components, Ltd.
Specs
Device Type Plug; Lighting Connectors
Mounting Style Cable; Cable mount
Standards / Certifications RoHS
View Details
PowerFlex 520 2.2kW (3Hp) Power Module - 25-PM2-D6P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details