Selecta Products Pin and Sleeve Plug PS430P5-W

Description
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet
Description
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS430P5-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
PS430P5-W
Pin and Sleeve Plug PS430P5-W
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.47 INCH MIN. CABLE OUTER DIAMETER 0.87 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 30 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "

"

  • POLARIZED, CIRCUIT BREAKING TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.47 INCH MIN. CABLE OUTER DIAMETER
  • 0.87 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS430P5-W
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

CPSCP/CPH panel receptable - flameproof ex d intelocked panel switch sockets plugs - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details
20A/250V North American Snap-in Receptacle - 88252100 - Interpower
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration NEMA; Other; NEMA 6-20
View Details
Value Line Connector - M12S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
IP44 Splashproof 15° Angled Receptacle - F41S33A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers