PS430MIR12-WC -- PIN AND SLEEVE RECEPTACLE WITH DISCONNECT
Selecta ProductsPin and Sleeve Receptacle with DisconnectPS430MIR12-WC
Description
"
MECHANICALLY INTERLOCKED TYPE
VALOX 357 MATERIAL
4 WIRE(S)
120/240 VAC VOLTAGE RATING
NEMA 4X/12K, IP67 ENCLOSURE
30 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
(1) 1 INCH BOTTOM/TOP FEED HUB TYPE
NON-FUSIBLE FUSE PROVISION
HINGED SPRING LID, GASKETED
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 60 DEG C
OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H
"
Selecta Products
Done
Datasheet
Description
"
MECHANICALLY INTERLOCKED TYPE
VALOX 357 MATERIAL
4 WIRE(S)
120/240 VAC VOLTAGE RATING
NEMA 4X/12K, IP67 ENCLOSURE
30 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
(1) 1 INCH BOTTOM/TOP FEED HUB TYPE
NON-FUSIBLE FUSE PROVISION
HINGED SPRING LID, GASKETED
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 60 DEG C
OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H
"
"
MECHANICALLY INTERLOCKED TYPE
VALOX 357 MATERIAL
4 WIRE(S)
120/240 VAC VOLTAGE RATING
NEMA 4X/12K, IP67 ENCLOSURE
30 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
(1) 1 INCH BOTTOM/TOP FEED HUB TYPE
NON-FUSIBLE FUSE PROVISION
HINGED SPRING LID, GASKETED
SLEEVE MATERIAL NICKEL PLATED BRASS
OPERATING TEMPERATURE -50 TO 60 DEG C
OVERALL DIMENSION 9.13 INCH W X 8.25 INCH D X 12.38 INCH H
"