Selecta Products Pin and Sleeve Receptacle with Disconnect PS430FMIR5-W

Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 600 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H "
Datasheet
Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 600 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS430FMIR5-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle with Disconnect
PS430FMIR5-W
Pin and Sleeve Receptacle with Disconnect PS430FMIR5-W
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 600 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H "

"

  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 4 WIRE(S)
  • 600 VAC 3-PHASE VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1 INCH BOTTOM/TOP FEED HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED DOOR
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 9.13 INCH W X 9.53 INCH D X 24.5 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS430FMIR5-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Circular Power Connectors - 1-208224-8 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style Panel
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-03-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details
IP67 Watertight Box Receptacle - D42S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers