Selecta Products Pin and Sleeve Plug PS420P12-W

Description
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet
Description
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS420P12-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
PS420P12-W
Pin and Sleeve Plug PS420P12-W
" POLARIZED, CIRCUIT BREAKING TYPE POLYAMIDE 6 MATERIAL 0.31 INCH MIN. CABLE OUTER DIAMETER 0.59 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, CSA 22.2 APPROVAL 125/250 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS "

"

  • POLARIZED, CIRCUIT BREAKING TYPE
  • POLYAMIDE 6 MATERIAL
  • 0.31 INCH MIN. CABLE OUTER DIAMETER
  • 0.59 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 125/250 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS420P12-W
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IP44 Splashproof Large Box Receptacle - D32S10A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
 - 1-1877068-8 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details
0.65ø DC Power Jack 1x1 Port - 82805-105DHS065-PA6T-1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details