Selecta ProductsPin and Sleeve ConnectorPS420C12-W
Description
"
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR ORANGE
LENGTH 6 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
"
Selecta Products
Done
Datasheet
Description
"
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR ORANGE
LENGTH 6 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
"
"
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR ORANGE
LENGTH 6 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT
"
"
CIRCUIT BREAKING, POLARIZED TYPE
POLYAMIDE 6 MATERIAL
0.31 INCH MIN. CABLE OUTER DIAMETER
0.59 INCH MAX. CABLE OUTER DIAMETER
4 WIRE(S)
UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
125/250 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
3 POLE(S)
CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
GROUNDING GROUNDING STYLE
APPLICABLE STANDARD IEC 309-1/309-2
COLOR ORANGE
LENGTH 6 INCH
ENCLOSURE IP67
APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT