Selecta Products Pin and Sleeve Receptacle PS4100MIR7-W

Description
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 50 HP GROUNDING TYPE GROUNDING COLOR RED "
Datasheet
Description
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 50 HP GROUNDING TYPE GROUNDING COLOR RED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100MIR7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
PS4100MIR7-W
Pin and Sleeve Receptacle PS4100MIR7-W
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 480 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 50 HP GROUNDING TYPE GROUNDING COLOR RED "

"

  • POLARIZED TYPE
  • VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL
  • 4 WIRE(S)
  • INDUSTRIAL GRADE
  • UL APPROVAL
  • 480 VAC 3-PHASE VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATERTIGHT, NON-FUSIBLE
  • POWER RATING 50 HP
  • GROUNDING TYPE GROUNDING
  • COLOR RED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS4100MIR7-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Phase Three
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254393 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
DC POWER JACK PIN F2.5MM - 80204-014AL - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details