Selecta Products Pin and Sleeve Receptacle PS4100MIR12-W

Description
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 120/240 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC L-L, 15 HP AT 240 VAC L-L GROUNDING TYPE GROUNDING "
Datasheet
Description
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 120/240 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC L-L, 15 HP AT 240 VAC L-L GROUNDING TYPE GROUNDING "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS4100MIR12-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
PS4100MIR12-W
Pin and Sleeve Receptacle PS4100MIR12-W
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 4 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 120/240 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC L-L, 15 HP AT 240 VAC L-L GROUNDING TYPE GROUNDING "

"

  • POLARIZED TYPE
  • VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL
  • 4 WIRE(S)
  • INDUSTRIAL GRADE
  • UL APPROVAL
  • 120/240 VAC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATERTIGHT, NON-FUSIBLE
  • POWER RATING 5 HP AT 120 VAC, 10 HP AT 208 VAC L-L, 15 HP AT 240 VAC L-L
  • GROUNDING TYPE GROUNDING

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS4100MIR12-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Voltage Rating 120 to 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Value Line Connector - M8S2M3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M8 C3
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
30mm Contact Block 1-NO 800G PB - 800G-DLSRXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details