Selecta Products Pin and Sleeve Receptacle with Disconnect PS4100FMIR9-W

Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 240 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H "
Datasheet
Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 240 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS4100FMIR9-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle with Disconnect
PS4100FMIR9-W
Pin and Sleeve Receptacle with Disconnect PS4100FMIR9-W
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 240 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H "

"

  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 4 WIRE(S)
  • 240 VAC 3-PHASE VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED DOOR
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS4100FMIR9-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Phase Three
Voltage Rating 240 volts
Unlock Full Specs
to access all available technical data

Similar Products

Card Edge Power Connectors - 1761426-2 - TE Connectivity
Specs
Device Type Receptacle
Applications Residential
Mounting Style PCB
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
IEC 60320 C14 Universal Snap-in AC Power Inlet with Solder Terminals - 701W-X2/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
4 suppliers
IP44 Splashproof Small Box Receptacle - D41S21A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers