Selecta Products Pin and Sleeve Receptacle with Disconnect PS4100FMIR5-W

Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 600 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H "
Datasheet
Description
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 600 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle with Disconnect - PS4100FMIR5-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle with Disconnect
PS4100FMIR5-W
Pin and Sleeve Receptacle with Disconnect PS4100FMIR5-W
" MECHANICALLY INTERLOCKED TYPE VALOX 357 MATERIAL 4 WIRE(S) 600 VAC 3-PHASE VOLTAGE RATING NEMA 4X/12K, IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE CLASS J, FUSIBLE FUSE PROVISION HINGED DOOR SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 60 DEG C OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H "

"

  • MECHANICALLY INTERLOCKED TYPE
  • VALOX 357 MATERIAL
  • 4 WIRE(S)
  • 600 VAC 3-PHASE VOLTAGE RATING
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CORROSION RESISTANT, DUST TIGHT, IMPACT RESISTANT, MOISTURE RESISTANT, UV RESISTANT, WATER TIGHT
  • (1) 1-1/2 INCH BOTTOM/TOP FEED HUB TYPE
  • CLASS J, FUSIBLE FUSE PROVISION
  • HINGED DOOR
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 60 DEG C
  • OVERALL DIMENSION 11.13 INCH W X 11.06 INCH D X 28.31 INCH H

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS4100FMIR5-W
Product Name Pin and Sleeve Receptacle with Disconnect
Device Type Receptacle
Configuration NEMA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A5MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
PowerFlex 520 7.5kW (10Hp) Power Module - 25-PM1-D017 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 10EF1FC-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration IEC; Other
Mounting Style Panel; Flange
View Details
2 suppliers
PBS/PBM-310 for BPL-AL - pbs pbm 310 for bpl al - BARTEC
Specs
Device Type Receptacle
Configuration IEC
Applications Industrial
View Details