Selecta Products Pin and Sleeve Connector PS4100C5-W

Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK LENGTH 14.3 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet
Description
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK LENGTH 14.3 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Connector - PS4100C5-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Connector
PS4100C5-W
Pin and Sleeve Connector PS4100C5-W
" CIRCUIT BREAKING, POLARIZED TYPE VALOX MATERIAL 0.59 INCH MIN. CABLE OUTER DIAMETER 1.97 INCH MAX. CABLE OUTER DIAMETER 4 WIRE(S) UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL 600 VAC 3-PHASE VOLTAGE RATING 100 AMPERE CURRENT RATING 3 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT GROUNDING GROUNDING STYLE APPLICABLE STANDARD IEC 309-1/309-2 COLOR BLACK LENGTH 14.3 INCH ENCLOSURE IP67 APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT "

"

  • CIRCUIT BREAKING, POLARIZED TYPE
  • VALOX MATERIAL
  • 0.59 INCH MIN. CABLE OUTER DIAMETER
  • 1.97 INCH MAX. CABLE OUTER DIAMETER
  • 4 WIRE(S)
  • UL 1682, UL (CANADA AND US), CSA C22.2 APPROVAL
  • 600 VAC 3-PHASE VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • GROUNDING GROUNDING STYLE
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR BLACK
  • LENGTH 14.3 INCH
  • ENCLOSURE IP67
  • APPLICATION AGRICULTURE, CHEMICAL PROCESSING, CONSTRUCTION, ENTERTAINMENT, FOOD PROCESSING, HEAVY MANUFACTURING, LIGHT MANUFACTURING, WASTE WATER TREATMENT

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS4100C5-W
Product Name Pin and Sleeve Connector
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 600 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MP2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
DC POWER JACK PIN F2.0MM - 80204-014L - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
30mm Contact Block 1-NC 800G PB - 800G-DLSRXL-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
IEC 60320 C13 Snap-in IDC Termination AC Power Outlet - 715W-15/02 - Qualtek Electronics Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration IEC
View Details
2 suppliers