Selecta Products Pin and Sleeve Inlet PS4100B9-W

Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS4100B9-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS4100B9-W
Pin and Sleeve Inlet PS4100B9-W
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) 3 PHASE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT BLUE COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • 3 PHASE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • BLUE COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS4100B9-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Phase Three
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12S5M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
NEMA L21-30 Cable Mount Connector - 88030670 - Interpower
Specs
Power Type AC Power Connector
Configuration NEMA; Other; NEMA L21-30
Standards / Certifications UL; CSA; WD 6
View Details