"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP67 ENCLOSURE
100 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
RED COLOR CODE
OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
"
Selecta Products
Done
Datasheet
Description
"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP67 ENCLOSURE
100 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
RED COLOR CODE
OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
"
"
PARALLEL TYPE
VALOX MATERIAL
4 WIRE(S)
3 PHASE(S)
UL, CSA APPROVAL
480 V VOLTAGE RATING
IP67 ENCLOSURE
100 AMPERE CURRENT RATING
3 POLE(S)
WATER TIGHT
RED COLOR CODE
OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D
"