Selecta Products Pin and Sleeve Inlet PS4100B12-W

Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS4100B12-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS4100B12-W
Pin and Sleeve Inlet PS4100B12-W
" PARALLEL TYPE VALOX MATERIAL 4 WIRE(S) UL, CSA APPROVAL 125/250 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 3 POLE(S) WATER TIGHT ORANGE COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 4 WIRE(S)
  • UL, CSA APPROVAL
  • 125/250 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 3 POLE(S)
  • WATER TIGHT
  • ORANGE COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS4100B12-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125/250V
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 AMP 125 Volt L5-20P - L0520P - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Value Line Connector - M12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Other; M12 C
View Details
Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300012 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
PowerFlex 520 5.5kW (7.5Hp) Power Module - 25-PM1-B024 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details