Selecta Products Standard AC Switch PS372030-W

Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE WHITE COLOR 3-WAY OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet
Description
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE WHITE COLOR 3-WAY OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS372030-W - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
PS372030-W
Standard AC Switch PS372030-W
" TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE WHITE COLOR 3-WAY OPERATION TYPE CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 347 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 INCLUDES BRASS HEAD SCREW "

"

  • TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NICKEL PLATED STEEL STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.531 INCH H SIZE
  • WHITE COLOR
  • 3-WAY OPERATION TYPE
  • CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 347 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6
  • INCLUDES BRASS HEAD SCREW

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS372030-W
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified
Current Rating 20 amps
AC Voltage Rating 347 volts
Unlock Full Specs
to access all available technical data

Similar Products

Toggle Switch - 45129691 - Radwell International
Festo Corporation
Specs
Switch Type Toggle
View Details
Toggle Switch - 361776 - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Kit, switch, toggle, DPDT - K8590287A - Federal Signal Corporation - Industrial Signaling and Systems
Federal Signal Corporation - Industrial Signaling and Systems
Specs
Switch Type Toggle
Pole & Throw Specifications Double Pole, Double Throw
View Details
Specs
Switch Type Toggle
Toggle Actuator Standard Round
Maintained Contact Switch Function ON/OFF
View Details