Selecta Products Pin and Sleeve Plug PS360P6-W

Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.63 INCH MIN. CABLE OUTER DIAMETER 1.04 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLUE "
Datasheet
Description
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.63 INCH MIN. CABLE OUTER DIAMETER 1.04 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLUE "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Plug - PS360P6-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Plug
PS360P6-W
Pin and Sleeve Plug PS360P6-W
" POLARIZED, CIRCUIT BREAKING TYPE VALOX MATERIAL 0.63 INCH MIN. CABLE OUTER DIAMETER 1.04 INCH MAX. CABLE OUTER DIAMETER 3 WIRE(S) UL 1682, CSA 22.2 APPROVAL 250 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT APPLICABLE STANDARD IEC 309-1/309-2 ENCLOSURE IP67 PIN MATERIAL NICKEL PLATED BRASS COLOR BLUE "

"

  • POLARIZED, CIRCUIT BREAKING TYPE
  • VALOX MATERIAL
  • 0.63 INCH MIN. CABLE OUTER DIAMETER
  • 1.04 INCH MAX. CABLE OUTER DIAMETER
  • 3 WIRE(S)
  • UL 1682, CSA 22.2 APPROVAL
  • 250 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • APPLICABLE STANDARD IEC 309-1/309-2
  • ENCLOSURE IP67
  • PIN MATERIAL NICKEL PLATED BRASS
  • COLOR BLUE

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS360P6-W
Product Name Pin and Sleeve Plug
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Locking Plug, 20 Amp 250 Volt L2-20P Yellow with Green Neon Light - L0220P1 - Suzhou Ele Mfg Co., Ltd.
Specs
Device Type Plug
Configuration NEMA
Applications Commercial
View Details
Industrial Power Connectors - 1365695 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Power Entry Connectors - Inlets, Outlets, Modules - 740W-E-02-ND - DigiKey
Specs
Device Type Power Entry Module
Configuration NEMA; Other
Mounting Style Outlet Box
View Details