Selecta Products Pin and Sleeve Receptacle PS360MIR7-W

Description
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 480 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 10 HP GROUNDING TYPE GROUNDING COLOR RED "
Datasheet
Description
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 480 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 10 HP GROUNDING TYPE GROUNDING COLOR RED "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS360MIR7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
PS360MIR7-W
Pin and Sleeve Receptacle PS360MIR7-W
" POLARIZED TYPE VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL APPROVAL 480 VAC VOLTAGE RATING 60 AMPERE CURRENT RATING 2 POLE(S) WATERTIGHT, NON-FUSIBLE POWER RATING 10 HP GROUNDING TYPE GROUNDING COLOR RED "

"

  • POLARIZED TYPE
  • VALOX 357 (ENCLOSURE COVER/BASE), NEOPRENE (GASKET) MATERIAL
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL APPROVAL
  • 480 VAC VOLTAGE RATING
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WATERTIGHT, NON-FUSIBLE
  • POWER RATING 10 HP
  • GROUNDING TYPE GROUNDING
  • COLOR RED

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS360MIR7-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2MN2L4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1254395 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
PowerFlex 520 0.75kW (1Hp) Power Module - 25-PM1-B5P0 - Allen-Bradley / Rockwell Automation
Specs
Power Type AC Power Connector
Device Type Power Entry Module
Standards / Certifications RoHS; UL; UL, TUV, C-Tick, Semi F47, ATEX, CE Marine (RINA), RoHS, ACS 156, CE, cUL, GOST-R, KCC
View Details
1.0/1.3ø DC Power Jack 1x1 Port Vertical - 80205-605-X.X-PBT - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details