Selecta Products Pin and Sleeve Inlet PS360B6-S

Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B6-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS360B6-S
Pin and Sleeve Inlet PS360B6-S
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 250 V VOLTAGE RATING IP44 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF BLUE COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 250 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • BLUE COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS360B6-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 250 volts
Unlock Full Specs
to access all available technical data

Similar Products

Type 7U.01 - Power outlet for electrical enclosures - French system - Type E 16 A - 7U0182300002 - Finder S.p.A. con unico socio
Specs
Power Type AC Power Connector
Device Type Receptacle
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
0.65ø DC Power Jack 1x1 Port - 82801280-BALC0AS01 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details
IP67 Watertight 15° Angled Receptacle - F42S08A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers