Selecta Products Pin and Sleeve Inlet PS360B4-W

Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS360B4-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS360B4-W
Pin and Sleeve Inlet PS360B4-W
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP67 ENCLOSURE 60 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT YELLOW COLOR CODE OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 60 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • YELLOW COLOR CODE
  • OVERALL DIMENSION 4.5 INCH W X 4.25 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS360B4-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A8S5M3W - Fargo Controls, Inc.
Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365698 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.0/2.5ø DC Power Jack 1x1 Port - 82805-106DH-X.X-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details