Selecta Products Pin and Sleeve Inlet PS330B4-S

Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D "
Datasheet
Description
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS330B4-S - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS330B4-S
Pin and Sleeve Inlet PS330B4-S
" PARALLEL TYPE POLYAMIDE 6 MATERIAL 3 WIRE(S) UL, CSA APPROVAL 125 V VOLTAGE RATING IP44 ENCLOSURE 30 AMPERE CURRENT RATING 2 POLE(S) SPLASH PROOF YELLOW COLOR CODE OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D "

"

  • PARALLEL TYPE
  • POLYAMIDE 6 MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 125 V VOLTAGE RATING
  • IP44 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 2 POLE(S)
  • SPLASH PROOF
  • YELLOW COLOR CODE
  • OVERALL DIMENSION 3.98 INCH W X 4.37 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS330B4-S
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

Connector Cord Sets - A12A2M4W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
Industrial Power Connectors - 1365707 - RS Components, Ltd.
Specs
Device Type Plug; Industrial Power Connectors
Mounting Style Cable; Cable mount
Termination Types Quick connect
View Details
30mm LED Module 800G PB - 800G-DBW-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
2.5ø DC Power Jack 1x1 Port - 80205-108HS-2.5-PA6T1AG1 - Rego Electronics Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Mounting Style PCB
View Details