Selecta Products Pin and Sleeve Receptacle PS3100R4-W

Description
" POLARIZED TYPE VALOX MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet
Description
" POLARIZED TYPE VALOX MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Receptacle - PS3100R4-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Receptacle
PS3100R4-W
Pin and Sleeve Receptacle PS3100R4-W
" POLARIZED TYPE VALOX MATERIAL 3 WIRE(S) INDUSTRIAL GRADE UL 1682, CSA C22.2 APPROVAL 125 VAC VOLTAGE RATING 100 AMPERE CURRENT RATING 2 POLE(S) CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT SPRING COVER APPLICABLE STANDARD IEC 309-1/309-2 COLOR YELLOW ENCLOSURE IP67 SLEEVE MATERIAL NICKEL PLATED BRASS OPERATING TEMPERATURE -50 TO 80 DEG C "

"

  • POLARIZED TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • INDUSTRIAL GRADE
  • UL 1682, CSA C22.2 APPROVAL
  • 125 VAC VOLTAGE RATING
  • 100 AMPERE CURRENT RATING
  • 2 POLE(S)
  • CHEMICAL RESISTANT, IMPACT RESISTANT, MOISTURE RESISTANT, WATER TIGHT
  • SPRING COVER
  • APPLICABLE STANDARD IEC 309-1/309-2
  • COLOR YELLOW
  • ENCLOSURE IP67
  • SLEEVE MATERIAL NICKEL PLATED BRASS
  • OPERATING TEMPERATURE -50 TO 80 DEG C

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS3100R4-W
Product Name Pin and Sleeve Receptacle
Device Type Receptacle
Applications Industrial
Standards / Certifications UL; CSA
Voltage Rating 125 volts
Unlock Full Specs
to access all available technical data

Similar Products

IP67 Watertight Box Receptacle - D51S75A - Altech Corp.
Specs
Power Type AC Power Connector
Device Type Receptacle
Configuration Single
View Details
2 suppliers
30mm Contact Block 1-NO 800G PB - 800G-DLSGXK-EX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Industrial Power Connectors - 1254394 - RS Components, Ltd.
Specs
Device Type Receptacle; Industrial Power Connectors
Mounting Style Wall / Box; Wall mount
Standards / Certifications RoHS
View Details
 - 1-1877069-0 - Powell Electronics, Inc.
TE Connectivity
Specs
Device Type Receptacle
View Details