PS3100MIR7-W -- PIN AND SLEEVE RECEPTACLE WITH DISCONNECT
Selecta ProductsPin and Sleeve Receptacle with DisconnectPS3100MIR7-W
Description
"
MECHANICALLY INTERLOCKED TYPE
4 WIRE(S)
480 VAC VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
100 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
NON-FUSIBLE FUSE PROVISION
OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
HORSEPOWER RATING 30 HP
APPROVAL UL
"
Selecta Products
Done
Datasheet
Description
"
MECHANICALLY INTERLOCKED TYPE
4 WIRE(S)
480 VAC VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
100 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
NON-FUSIBLE FUSE PROVISION
OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
HORSEPOWER RATING 30 HP
APPROVAL UL
"
"
MECHANICALLY INTERLOCKED TYPE
4 WIRE(S)
480 VAC VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
100 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
NON-FUSIBLE FUSE PROVISION
OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H
HORSEPOWER RATING 30 HP
APPROVAL UL
"
"
MECHANICALLY INTERLOCKED TYPE
4 WIRE(S)
480 VAC VOLTAGE RATING
NEMA 4X/12, IP67 ENCLOSURE
100 AMPERE CURRENT RATING
3 POLE(S)
CORROSION RESISTANT, IMPACT RESISTANT, WATERTIGHT
NON-FUSIBLE FUSE PROVISION
OVERALL DIMENSION 9.13 INCH W X 9.5 INCH D X 14.13 INCH H