Selecta Products Pin and Sleeve Inlet PS3100B7-W

Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet
Description
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pin and Sleeve Inlet - PS3100B7-W - Selecta Products
Tehachapi, CA, USA
Pin and Sleeve Inlet
PS3100B7-W
Pin and Sleeve Inlet PS3100B7-W
" PARALLEL TYPE VALOX MATERIAL 3 WIRE(S) UL, CSA APPROVAL 480 V VOLTAGE RATING IP67 ENCLOSURE 100 AMPERE CURRENT RATING 2 POLE(S) WATER TIGHT RED COLOR CODE OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D "

"

  • PARALLEL TYPE
  • VALOX MATERIAL
  • 3 WIRE(S)
  • UL, CSA APPROVAL
  • 480 V VOLTAGE RATING
  • IP67 ENCLOSURE
  • 100 AMPERE CURRENT RATING
  • 2 POLE(S)
  • WATER TIGHT
  • RED COLOR CODE
  • OVERALL DIMENSION 5.75 INCH W X 5.71 INCH D

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Power Connectors
Product Number PS3100B7-W
Product Name Pin and Sleeve Inlet
Device Type Plug
Standards / Certifications UL; CSA
Voltage Rating 480 volts
Unlock Full Specs
to access all available technical data

Similar Products

POWER MODULE NON-REGEN FRONT END - 20-FI13306 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Device Type Power Entry Module
View Details
Connector Cord Sets - A12A2MN2L3W - Fargo Controls, Inc.
Specs
Power Type DC Power Connector
Device Type Receptacle
Configuration Single
View Details
16/20A 6Hr Connector Red/Black, 4P 5W, IP44 - 84351305 - Interpower
Specs
Power Type AC Power Connector
Standards / Certifications RoHS; CE
Phase Three
View Details