Selecta Products Pilot Light Switch PS30AC1-RPL

Description
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 1-POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 1-POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Switch - PS30AC1-RPL - Selecta Products
Tehachapi, CA, USA
Pilot Light Switch
PS30AC1-RPL
Pilot Light Switch PS30AC1-RPL
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 1-POLE OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 30 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • RED COLOR
  • 1-POLE OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 30 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS30AC1-RPL
Product Name Pilot Light Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Tactile Mini Trim - T4-T - OTTO Controls
Specs
Switch Type Toggle
Features Dustproof
Operating Temperature -67 to 185 F (-55 to 85 C)
View Details
NEMA 1 Pole Manual Starting Switch - 600-TOX4 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
2 suppliers
Selector switch - NR-22-SWX2 - Festo Corporation
Specs
Switch Type Toggle
View Details
Combination 3-Way Toggle Switch & Pilot Light - 71330 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details