Selecta Products Single Throw Safety/Disconnect Switch PS30-FSS

Description
" 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PHASE, 3 HP AT 240 VAC 3-PHASE/480 VAC, 5 HP AT 480 VAC STAR/277 VAC 3-PHASE/480 VAC 3-PHASE, 7-1/2 HP AT 600 VAC STAR/347 VAC 3-PHASE (STANDARD) POWER RATING CLASS J FUSE TYPE SWITCHING NEUTRAL TYPE 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION PS MODEL "
Datasheet
Description
" 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PHASE, 3 HP AT 240 VAC 3-PHASE/480 VAC, 5 HP AT 480 VAC STAR/277 VAC 3-PHASE/480 VAC 3-PHASE, 7-1/2 HP AT 600 VAC STAR/347 VAC 3-PHASE (STANDARD) POWER RATING CLASS J FUSE TYPE SWITCHING NEUTRAL TYPE 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION PS MODEL "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Single Throw Safety/Disconnect Switch - PS30-FSS - Selecta Products
Tehachapi, CA, USA
Single Throw Safety/Disconnect Switch
PS30-FSS
Single Throw Safety/Disconnect Switch PS30-FSS
" 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE VALOX 357 ENCLOSURE MATERIAL UL (CANADA AND US) APPROVAL NEMA 4X/12K, IP67 ENCLOSURE 30 AMPERE CURRENT RATING 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PHASE, 3 HP AT 240 VAC 3-PHASE/480 VAC, 5 HP AT 480 VAC STAR/277 VAC 3-PHASE/480 VAC 3-PHASE, 7-1/2 HP AT 600 VAC STAR/347 VAC 3-PHASE (STANDARD) POWER RATING CLASS J FUSE TYPE SWITCHING NEUTRAL TYPE 120/208/240/277/480/ 600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING FUSIBLE FUSE PROVISION PS MODEL "

"

  • 9.13 INCH W X 10.09 INCH D X 6.88 INCH H SIZE
  • VALOX 357 ENCLOSURE MATERIAL
  • UL (CANADA AND US) APPROVAL
  • NEMA 4X/12K, IP67 ENCLOSURE
  • 30 AMPERE CURRENT RATING
  • 1/2 HP AT 120 VAC, 1-1/2 HP AT 240/277 VAC, 1 HP AT 208 VAC, 2 HP AT 208 VAC STAR/120 VAC 3-PHASE, 3 HP AT 240 VAC 3-PHASE/480 VAC, 5 HP AT 480 VAC STAR/277 VAC 3-PHASE/480 VAC 3-PHASE, 7-1/2 HP AT 600 VAC STAR/347 VAC 3-PHASE (STANDARD) POWER RATING
  • CLASS J FUSE TYPE
  • SWITCHING NEUTRAL TYPE
  • 120/208/240/277/480/600 VAC, 208 VAC STAR/120 VAC, 480 VAC STAR/277 VAC, 600 VAC STAR/347 VAC AC VOLTAGE RATING
  • FUSIBLE FUSE PROVISION
  • PS MODEL

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Disconnect Switches
Product Number PS30-FSS
Product Name Single Throw Safety/Disconnect Switch
Type Fusible
Power AC
Phase Three Phase
Current Rating 30 amps
Unlock Full Specs
to access all available technical data

Similar Products

Disconnect Switch - 1494G-CF3N-203W-988 - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Type Non-Fusible
View Details
3 Pole Sheet Metal Enclosed Motor Disconnect Switch - KET3150UL Y/R - Altech Corp.
Specs
Type Fusible
Power AC
Phase Single Phase; Three Phase (optional feature)
View Details
Isolator Switches - 1369416 - RS Components, Ltd.
RS Components, Ltd.
Specs
Power AC
Phase Three Phase
Poles 3P; 3 + n
View Details