PS29W47 -- LOCKING DEVICE CONNECTOR
Selecta Products
Locking Device Connector
PS29W47
Description
"
RUBBER MATERIAL
L5-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Description
"
RUBBER MATERIAL
L5-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Datasheet
Suppliers
"
RUBBER MATERIAL
L5-30R CONFIGURATION
3 WIRE(S)
UL 498, CSA C22.2 APPROVAL
125 V VOLTAGE RATING
30 AMPERE CURRENT RATING
GROUNDING
2 POLE(S)
WATERTIGHT
TURNLOK[R] BRAND
ENCLOSURE TYPE NEMA 4X, IP20
APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
"
- RUBBER MATERIAL
- L5-30R CONFIGURATION
- 3 WIRE(S)
- UL 498, CSA C22.2 APPROVAL
- 125 V VOLTAGE RATING
- 30 AMPERE CURRENT RATING
- GROUNDING
- 2 POLE(S)
- WATERTIGHT
- TURNLOK[R] BRAND
- ENCLOSURE TYPE NEMA 4X, IP20
- APPLICATION INDUSTRIAL SPECIFICATION GRADE
"
Supplier's Site
Datasheet
Technical Specifications
|
Product Category
|
Power Connectors |
|
Product Number
|
PS29W47 |
|
Product Name
|
Locking Device Connector |
|
Standards / Certifications
|
UL; CSA
|
|
Type / Features
|
Locking
|
|
Voltage Rating
|
125 volts
|
|
Current Rating
|
30 amps
|
Unlock Full Specs
to access all available technical data
Similar Products
Power Type
DC Power Connector
Device Type
Receptacle
Configuration
Other; M12 C
View Details
Allen-Bradley / Rockwell Automation
Device Type
Power Entry Module
View Details
Power Type
DC Power Connector
Device Type
Receptacle
Mounting Style
PCB
View Details
Finder S.p.A. con unico socio
Power Type
AC Power Connector
Device Type
Receptacle
View Details