Selecta Products Pilot Light Switch PS20AC3-RPL7

Description
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Switch - PS20AC3-RPL7 - Selecta Products
Tehachapi, CA, USA
Pilot Light Switch
PS20AC3-RPL7
Pilot Light Switch PS20AC3-RPL7
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • RED COLOR
  • 3-WAY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS20AC3-RPL7
Product Name Pilot Light Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
Unlock Full Specs
to access all available technical data

Similar Products

Process Sealed Subminiature Toggle - A12JH-JA - NKK Switches
Specs
Switch Type Toggle
Momentary Contact Switch Function On-On
Pole & Throw Specifications Single Pole, Double Throw; SPDT
View Details
6 suppliers
Toggle Switches - 2099357 - RS Components, Ltd.
RS Components, Ltd.
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle Switch -  - Radwell International
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Combination Single Pole & 3-Way Toggle Switches - 71113 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole & 3 Way
Standards / Compliances UL Listed
View Details