Selecta Products Standard AC Switch PS20AC3-LASL

Description
" ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Standard AC Switch - PS20AC3-LASL - Selecta Products
Tehachapi, CA, USA
Standard AC Switch
PS20AC3-LASL
Standard AC Switch PS20AC3-LASL
" ILLUMINATED, TOGGLE TYPE THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE LIGHT ALMOND COLOR 3-WAY OPERATION TYPE UL 498, FSUL WS896, CSA C22.2 APPROVAL INDUSTRIAL APPLICATION 120/277 VAC VOLTAGE RATING 20 AMPERE CURRENT RATING 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • ILLUMINATED, TOGGLE TYPE
  • THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL STRAP MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • LIGHT ALMOND COLOR
  • 3-WAY OPERATION TYPE
  • UL 498, FSUL WS896, CSA C22.2 APPROVAL
  • INDUSTRIAL APPLICATION
  • 120/277 VAC VOLTAGE RATING
  • 20 AMPERE CURRENT RATING
  • 1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS20AC3-LASL
Product Name Standard AC Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 20 amps
AC Voltage Rating 120 to 277 volts
Unlock Full Specs
to access all available technical data

Similar Products

T6 - Magnetic Toggle Switches - T6 - OTTO Controls
Specs
Switch Type Toggle
Toggle Actuator Standard Toggle Handle; Lever lockout
Switch Function Maintained
View Details
30 mm Toggle Switch 800T PB - 800TC-T2H4GGXX - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Combination Single Pole Toggle Switch & 15A Tamper Resistant Duplex Outlet - 71215 - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Pole & Throw Specifications Single Pole
Standards / Compliances UL Listed
View Details