"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
BLACK COLOR
SINGLE POLE OPERATION TYPE
UL 498, FSUL WS896, CSA C22.2 APPROVAL
INDUSTRIAL APPLICATION
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
Selecta Products
Done
Datasheet
Description
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
BLACK COLOR
SINGLE POLE OPERATION TYPE
UL 498, FSUL WS896, CSA C22.2 APPROVAL
INDUSTRIAL APPLICATION
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL
1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
BLACK COLOR
SINGLE POLE OPERATION TYPE
UL 498, FSUL WS896, CSA C22.2 APPROVAL
INDUSTRIAL APPLICATION
120/277 VAC VOLTAGE RATING
20 AMPERE CURRENT RATING
1 HP AT 120 VAC, 2 HP AT 240 VAC POWER RATING
BACK, SIDE WIRING
NO WALL PLATE INCLUDED
APPLICABLE STANDARD NEMA WD-1/WD-6
"
"
TOGGLE TYPE
THERMOPLASTIC POLYCARBONATE TOGGLE, GLASS-REINFORCED NYLON BACK BODY, NYLON FRONT BODY, NICKEL PLATED STEEL MOUNTING STRAP MATERIAL