Selecta Products Pilot Light Switch PS15AC3-RPL

Description
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet
Description
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "
Datasheet

Suppliers

Company
Product
Description
Supplier Links
Pilot Light Switch - PS15AC3-RPL - Selecta Products
Tehachapi, CA, USA
Pilot Light Switch
PS15AC3-RPL
Pilot Light Switch PS15AC3-RPL
" TOGGLE TYPE GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE RED COLOR 3-WAY OPERATION TYPE UL 20, CSA C22.2 APPROVAL SPECIFICATION GRADE APPLICATION 120 VAC VOLTAGE RATING 15 AMPERE CURRENT RATING BACK, SIDE WIRING NO WALL PLATE INCLUDED APPLICABLE STANDARD NEMA WD-1/WD-6 "

"

  • TOGGLE TYPE
  • GLASS REINFORCED NYLON BODY, NYLON COVER, THERMOPLASTIC POLYCARBONATE TOGGLE MATERIAL
  • 1.32 INCH W X 1.073 INCH D X 3.281 INCH H SIZE
  • RED COLOR
  • 3-WAY OPERATION TYPE
  • UL 20, CSA C22.2 APPROVAL
  • SPECIFICATION GRADE APPLICATION
  • 120 VAC VOLTAGE RATING
  • 15 AMPERE CURRENT RATING
  • BACK, SIDE WIRING
  • NO WALL PLATE INCLUDED
  • APPLICABLE STANDARD NEMA WD-1/WD-6

"

Supplier's Site Datasheet

Technical Specifications

  Selecta Products
Product Category Toggle Switches
Product Number PS15AC3-RPL
Product Name Pilot Light Switch
Switch Type Toggle
Standards / Compliances CSA Certified; UL Listed
Current Rating 15 amps
Unlock Full Specs
to access all available technical data

Similar Products

15 Amp 3 Way Lighted Toggle Switch, Residential Grade - 1002L - Suzhou Ele Mfg Co., Ltd.
Specs
Switch Type Toggle
Standards / Compliances UL Listed
Features Illuminated
View Details
Toggle Switches - 1-2493803-3 - TE Connectivity
Specs
Switch Type Toggle
Switch Function Maintained
Maintained Contact Switch Function Three Position (Center OFF)
View Details
Toggle switch - H-22-SW - Festo Corporation
Festo Corporation
Specs
Switch Type Toggle
Length / Diameter 0.8858 inch (22.5 mm)
View Details
2 suppliers
Man Starting Sw,Toggle Lever,Dc,Nema 0 - 609DT-AOZ - Allen-Bradley / Rockwell Automation
Allen-Bradley / Rockwell Automation
Specs
Switch Type Toggle
View Details